AMC23C12QDWVRQ1

Quick Quote
Part No AMC23C12QDWVRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 WINDW 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Comparators
Part Status Active
Type Window
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V, 3V ~ 25V
Current - Input Bias (Max) 0.025µA @ 5.5V
Current - Quiescent (Max) 2.2mA, 4.3mA
Propagation Delay (Max) 410ns
Hysteresis 50mV
Operating Temperature -40°C ~ 125°C
Win Source Part Number WS1304105-AMC23C12QDWVRQ1
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The AMC23C12-Q1 is an isolated window comparator with a short response time. The open-drain output is separated from the input circuitry by an isolation barrier that is highly resistant to magnetic interference. This barrier is certified to provide reinforced galvanic isolation of up to 5 kVRMS according to VDE 0884-17 and UL1577, and supports a working voltage of up to 1 kVPK.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC COMPARATOR 2 GEN PUR 14SOP / Comparator General Purpose Open-Collector, DTL, RTL, TTL 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 4 CMOS 14TSSOP / Comparator CMOS Open-Drain 14-TSSOP
Lowest to $2.1440
Microchip Technology
IC COMP DUAL 1.8V OD 8-MSOP / Comparator General Purpose CMOS, Open-Drain 8-MSOP
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1+ $69.5660 $69.5660
2+ $67.3920 $134.7840
3+ $65.2180 $195.6540
4+ $63.0440 $252.1760
6+ $56.5220 $339.1320
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 3,992 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Apr 9 to Apr 10 2025
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention

By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

X
More Details
  • Trust Guard - Security Scanned
    Website is Security Scanned Security Scan Passed:
    Scan Frequency:
  • Trust Guard - Malware Scanned
    No Malware Detected Malware Scan Passed:
    Scan Frequency:
  • Trust Guard - SSL Scanned
    Active SSL Certificate Encrypted By:
    Expiration Date: