SDT-S-124DMR,000

Quick Quote
Part No SDT-S-124DMR,000
Manufacturer TE Connectivity
Catalog Relays
Description General Purpose Relays SDT-S-124DMR,000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Product Power Relays
Type Standard
Coil Voltage 24 VDC
Relay Contact Form 1 Form A (SPST-NO)
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 250 VAC, 24 VDC
Coil Type Non-Latching
Contact Material Silver Tin Oxide Indium (AgSnOIn)
Length 24 mm
Width 10 mm
Height 25 mm
Contact Form SPST (1 Form A)
Brand TE Connectivity / OEG
Product Type General Purpose Relays
Standard Pack Qty 25
Subcategory Relays
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

TE Connectivity
V23234A0004X053-EV-100
Lowest to $3.3920
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention