PCH-105D2H,000

Quick Quote
Part No PCH-105D2H,000
Manufacturer TE Connectivity
Catalog Relays
Description General Purpose Relays SPDT 5Amp 5VDC 400mW Mini PWR PCB Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Product Power Relays
Type Standard
Coil Voltage 5 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Current Rating 5 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 277 VAC, 30 VDC
Coil Type Non-Latching
Coil Resistance 63 Ohms
Contact Material Silver Tin Oxide (AgSnO)
Length 20 mm
Width 10 mm
Height 15.2 mm
Packaging Bulk
Contact Form SPDT (1 Form C)
Power Consumption 400 mW
Brand TE Connectivity / OEG
Product Type General Purpose Relays
Standard Pack Qty 100
Subcategory Relays
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

TE Connectivity
V23234A0004X053-EV-100
Lowest to $3.3920
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention