TSC-105L3H,000

Quick Quote
Part No TSC-105L3H,000
Manufacturer TE Connectivity
Catalog Relays
Description Low Signal Relays - PCB SPDT 1A 5VDC STD SNS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Packaging Bulk
Product Power Relays
Type Sensitive
Coil Voltage 5 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Current Rating 1 A
Coil Type Non-Latching
Power Consumption 150 mW
Contact Termination Solder Pin
Series TSC
Industrial Automation Low Signal Relays - PCB
Contact Form SPDT (1 Form C)
Brand TE Connectivity / P&B
Coil Resistance 166 Ohms
Contact Material Silver Nickel (AgNi)
Mounting Style Through Hole
Product Type PCB Relays
Standard Pack Qty 50
Subcategory Relays
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

TE Connectivity
V23234A0004X053-EV-100
Lowest to $3.3920
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention