826925-3

Quick Quote
Part No 826925-3
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER VERT 6POS 2.54MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer TE Connectivity AMP Connectors
Category Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Part Status Active
Contact Type Male Pin
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.264" (6.70mm)
Contact Length - Post 0.126" (3.20mm)
Overall Contact Length 0.500" (12.70mm)
Win Source Part Number WS1304401-826925-3
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Connector Header Through Hole 6 position 0.100" (2.54mm)

You May Also Be Interested in

Wurth Electronics Inc
CONN HEADER VERT 12POS 2MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 2POS 2MM
Lowest to $0.4710
Wurth Electronics Inc
CONN HEADER VERT 2POS 3MM
Lowest to $0.3730

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
55+ $0.9530 $52.4150
130+ $0.7820 $101.6600
200+ $0.7580 $151.6000
275+ $0.7330 $201.5750
355+ $0.7090 $251.6950
475+ $0.6350 $301.6250
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Apr 8 to Apr 9 2025
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention

By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

X
More Details
  • Trust Guard - Security Scanned
    Website is Security Scanned Security Scan Passed:
    Scan Frequency:
  • Trust Guard - Malware Scanned
    No Malware Detected Malware Scan Passed:
    Scan Frequency:
  • Trust Guard - SSL Scanned
    Active SSL Certificate Encrypted By:
    Expiration Date: