2336682- 1

Quick Quote
Part No 2336682- 1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description Hard Metric Connectors 2MM HM FEMALE ASSY, COL8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Product Receptacles
Number of Rows 5 Row
Number of Positions 40 Position
Mounting Style Press Fit
Termination Style Through Hole
Mounting Angle Right Angle
Contact Plating Gold
Current Rating 1.5 A
Housing Material Thermoplastic (TP)
Brand TE Connectivity
Contact Material Phosphor Bronze
Flammability Rating UL 94 V-0
Pitch 2 mm
Housing Color Natural
Maximum Operating Temperature + 125 C
Minimum Operating Temperature - 55 C
Product Type Hard Metric Connectors
Standard Pack Qty 32
Subcategory Backplane Connectors
Tradename Z-Pack
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Amphenol
MPAC 5R ST PF HDR / Position Connector
Need more? Email Us
Vishay
CONN RACK/PANEL 14POS 5A
Need more? Email Us
TE Connectivity
CONN RCPT HM 176POS RT ANG 2MM
Lowest to $7.2710
Amphenol FCI
METRAL PWR 4RX1M RA RCP
Lowest to $11.6320
TE Connectivity
CONN HEADER 30POS Z-PACK HS3
Lowest to $3.4500
Molex, LLC
LPH VERT. ASSY NO GUIDES
Lowest to $2.5000
Amphenol FCI
DIN TYPE C RA HDR LF CNR
Need more? Email Us
TE Connectivity
CONN DIN RECEPT 96POS RT ANG PCB
Lowest to $43.0910
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess