JMK105BJ474ME-R

Part No JMK105BJ474ME-R
Manufacturer Taiyo Yuden
Catalog Ceramic Capacitors
Description CAP CER 0.47UF 6.3V X5R 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306366-JMK105BJ474ME-R
Mfr Taiyo Yuden
Category Capacitors-Ceramic Capacitors
Packaging  Tape & Reel (TR)Cut Tape (CT)
Part Status Not For New Designs
Capacitance 0.47 µF
Tolerance ±20%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Operating Temperature -55°C ~ 85°C
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)

Description

0.47 µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

You May Also Be Interested in

Murata Electronics North America
CAP CER 47PF 50V C0G/NP0 0603
Lowest to $0.0950
Murata Electronics North America
CAP CER 0.1UF 25V Y5V 0402 / 0.1 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0402 (1005 Metric)
Need more? Email Us
Murata Electronics North America
Cap Ceramic 0.47uF 16V F -20% to 80% Pad SMD 0805 85Ž T/R
Need more? Email Us
Taiyo Yuden
CAP CER 0.22UF 10V X5R 0402
Lowest to $0.0100
Meritek
CAP CER 10UF 10V X5R 1210 / 10 µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Need more? Email Us
Yageo
CAP CER 27PF 50V C0G/NPO 0402
Lowest to $0.0010
Murata Electronics North America
Lowest to $0.0290
Kemet
CAP CER 0.1UF 100V X7R 0805
Lowest to $0.5930
Murata Electronics North America
CAP CER 150PF 50V C0G/NP0 0603
Need more? Email Us

Top Sellers

Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.3860
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0820
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.2170
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.1980
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
145+ $0.3520 $51.0400
350+ $0.2890 $101.1500
540+ $0.2800 $151.2000
740+ $0.2710 $200.5400
955+ $0.2620 $250.2100
1,280+ $0.2350 $300.8000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 301 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention