STM32F051K8U7TR

Quick Quote
Part No STM32F051K8U7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32UFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Manufacturer STMicroelectronics
Series STM32F0
Package Reel - TR
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 48MHz
Connectivity HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 27
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 13x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-UFQFN Exposed Pad
Case / Package 32-UFQFPN (5x5)
Family Name STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-18981-2, 497-18981-1, 497-18981-6, STM32F051K8U7TR-ND
Quantity per package 3000
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 16KB FLASH 64TFBGA
Lowest to $57.7780
Texas Instruments
IC MCU 32BIT 256KB FLASH 108BGA / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3V/3.3V 108-Pin NFBGA T/R
Need more? Email Us
Texas Instruments
IC MCU 32BIT 32KB FLASH 64LQFP / MCU 32-bit ARM Cortex M3 RISC 32KB Flash 1.2V/3.3V 64-Pin LQFP Tray
Lowest to $188.4060

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
2+ $38.7670 $77.5340
4+ $32.2750 $129.1000
5+ $31.3470 $156.7350
7+ $30.4200 $212.9400
9+ $29.4920 $265.4280
12+ $26.7100 $320.5200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Apr 9 to Apr 10 2025
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention

By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

X
More Details
  • Trust Guard - Security Scanned
    Website is Security Scanned Security Scan Passed:
    Scan Frequency:
  • Trust Guard - Malware Scanned
    No Malware Detected Malware Scan Passed:
    Scan Frequency:
  • Trust Guard - SSL Scanned
    Active SSL Certificate Encrypted By:
    Expiration Date: