570ABB000647DGR

Quick Quote
Part No 570ABB000647DGR
Manufacturer Skyworks Solutions Inc.
Catalog Oscillators
Description XTAL OSC XO 672.162712MHZ LVPECL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Skyworks Solutions Inc.
Category Crystals, Oscillators, Resonators Oscillators
Packaging  Tape & Reel (TR)
Part Status Active
Frequency 672.162712 MHz
Function Enable/Disable (Reprogrammable)
Voltage - Supply 3.3V
Frequency Stability ±20ppm
Operating Temperature -40°C ~ 85°C
Current - Supply (Max) 130mA
Mounting Type Surface Mount
Win Source Part Number WS1303832-570ABB000647DGR
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The Si570 XO/Si571 VCXO utilizes Skyworks Solutions’ advanced DSPLL® circuitry to provide a low-jitter clock at any frequency. The Si570/Si571 are userprogrammable to any output frequency from 10 to 945 MHz and select frequencies to 1400 MHz with <1 ppb resolution. The device is programmed via an I2C serial interface. Unlike traditional XO/VCXOs where a different crystal is required for each output frequency, the Si57x uses one fixed-frequency crystal and a DSPLL clock synthesis IC to provide any-frequency operation. This IC-based approach allows the crystal resonator to provide exceptional frequency stability and reliability. In addition, DSPLL clock synthesis provides superior supply noise rejection, simplifying the task of generating low-jitter clocks in noisy environments typically found in communication systems.

You May Also Be Interested in

Microchip Technology
DIFFERENTIAL XO +3.3 VDC +/-5% L
Need more? Email Us
NDK
CRYSTAL 32.7680KHZ 9PF SMD
Lowest to $0.1610
SiTIME
SIT9121 - LOW POWER PROGRAMMABLE
Need more? Email Us
Abracon LLC
XTAL OSC XO 48.0000MHZ HCMOS TTL / 48 MHz XO (Standard) HCMOS, TTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
SiTIME
MEMS OSC XO 25.0000MHZ LVCMOS LV
Need more? Email Us
Microchip Technology
VMK3-1001-32K7680000 / 32.768 kHz Oscillator
Lowest to $2.8270
ECS Inc.
CRYSTAL 4.9152MHZ 20PF SMD / 4.9152 MHz ±30ppm Crystal 20pF 150 Ohms HC-49/US
Need more? Email Us
Abracon LLC
CRYSTAL 10.0000MHZ 18PF SMD / 10 MHz ±20ppm Crystal 18pF 60 Ohms 2-SMD, No Lead
Lowest to $0.3490
CTS-Frequency Controls
CRYSTAL 22.1184MHZ 20PF TH
Lowest to $0.5830

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
2+ $45.2180 $90.4360
3+ $37.1020 $111.3060
5+ $35.9420 $179.7100
6+ $34.7830 $208.6980
8+ $33.6240 $268.9920
10+ $30.1450 $301.4500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention