SEI-120-02-G-S-M-AB

Quick Quote
Part No SEI-120-02-G-S-M-AB
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN SPRING MOD 20POS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1305419-SEI-120-02-G-S-M-AB
Manufacturer Samtec Inc.
Category Connectors, Interconnects -Rectangular Connectors -Spring Loaded
Packaging  Tube
Part Status Active
Connector Type Compression Contact, Non-Gendered
Number of Contacts 20
Pitch (mm) 0.039" (1.00mm)
Number of Rows 1
Mounting Type Surface Mount
Material Phosphor Bronze
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

20 Position Spring Compression Contact, Non-Gendered Connector Surface Mount

You May Also Be Interested in

Molex, LLC
2.0 W-B SMT ST 2CKT EMBOSSED TP
Lowest to $0.5490
TE Connectivity
CONN RCPT 2POS IDC 28AWG GOLD
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL PIN HEADER
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 2POS 2MM
Lowest to $0.4710
TE Connectivity
CONN RCPT HSG 6POS
Lowest to $2.4500
Amphenol FCI
CONN HEADER VERT 20POS 2.54MM
Lowest to $1.6980
Cinch Connectivity Solutions
CONN HEADER R/A 60POS
Lowest to $39.5660
Wurth Electronics Inc
CONN HEADER VERT 2POS 3MM
Lowest to $0.3730
Amphenol FCI
CONN HEADER R/A 8POS 2.54MM
Lowest to $1.3190
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention