MCR100JZHF1002

Quick Quote
Part No MCR100JZHF1002
Manufacturer ROHM Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 10K OHM 1% 1W 2512
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Rohm Semiconductor
Category Resistors Chip Resistor - Surface Mount
Resistance 10 kOhms
Tolerance ±1%
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Operating Temperature -55°C ~ 125°C
Package / Case 2512 (6432 Metric)
Size / Dimension 0.248" L x 0.126" W (6.30mm x 3.20mm)
Height - Seated (Max) 0.028" (0.70mm)
Win Source Part Number WS1303971-MCR100JZHF1002
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

10 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

You May Also Be Interested in

YAGEO
RES 0.1 OHM 1% 1W 2512
Need more? Email Us
Vishay
SMM0204 25 11K3 0,1% B3
Need more? Email Us
YAGEO
RES 0.01 OHM 0.5% 1W 2512
Need more? Email Us
Stackpole Electronics Inc.
RES 12 OHM 5% 1.5W 2512
Need more? Email Us
Ohmite
RES 0.12 OHM 1% 1/4W 0805
Need more? Email Us
Vishay
RES 10 OHM 1% 1/4W MELF 0204
Lowest to $0.0240
YAGEO
RES 0.06 OHM 1% 1W 2512
Need more? Email Us
Vishay
SMM0204 25 22R 0.1% B3
Need more? Email Us
Vishay
RES 180K OHM 1% 1/4W MELF 0204
Lowest to $0.0190

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
295+ $0.1700 $50.1500
715+ $0.1400 $100.1000
1,115+ $0.1350 $150.5250
1,530+ $0.1310 $200.4300
1,970+ $0.1270 $250.1900
2,655+ $0.1130 $300.0150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention