831742AGILFT

Quick Quote
Part No 831742AGILFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 4:2 700MHZ 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Renesas Electronics Corporation
Category Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Packaging  Tape & Reel (TR)
Part Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Input HCSL, LVDS, LVPECL
Frequency - Max 700 MHz
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Win Source Part Number WS1304765-831742AGILFT
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Clock Fanout Buffer (Distribution), Multiplexer IC 4:2 700 MHz 24-TSSOP (0.173", 4.40mm Width)

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.2020
ON Semiconductor
IC CLOCK BUFFER 1:2 1.5GHZ 8SOIC
Lowest to $0.9710
ON Semiconductor
IC CLOCK BUFFER 1:2 3GHZ 8-TSSOP
Lowest to $1.2540
Diodes Incorporated
IC CLK BUFFER 1:5 133MHZ 16QSOP
Lowest to $1.3590
Texas Instruments
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CLLCC Tube
Lowest to $37.6820
ON Semiconductor
IC CLK BUFFER 1:4 3GHZ 16QFN
Need more? Email Us
ON Semiconductor
IC CLOCK BUFFER 1:2 1GHZ 8-TSSOP
Lowest to $0.9710
Renesas Electronics America
IC CLOCK MANANGEMENT / Clock IC
Lowest to $7.0670
ON Semiconductor
IC CLK BUFFER 3:10 1.4GHZ 48QFN
Lowest to $28.1500

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1+ $56.5220 $56.5220
3+ $46.3770 $139.1310
4+ $44.9280 $179.7120
5+ $43.4790 $217.3950
6+ $42.0290 $252.1740
8+ $37.6820 $301.4560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess