83021AMI-09LFT

Quick Quote
Part No 83021AMI-09LFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK TRANSLTR 1:1 350MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Renesas Electronics Corporation
Category Integrated Circuits (ICs) Clock/Timing Clock Buffers, Drivers
Packaging  Tape & Reel (TR)
Type Translator
Part Status Obsolete
Input LVDS, LVHSTL, SSTL, HCSL, LVPECL
Output LVCMOS, LVTTL
Frequency - Max 350 MHz
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number WS1304762-83021AMI-09LFT
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Clock Translator IC 1:1 350 MHz 8-SOIC (0.154", 3.90mm Width)

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER 2:4 725MHZ 16QFN
Lowest to $3.7690
Renesas Electronics America
IC CLOCK MANANGEMENT / Clock IC
Lowest to $5.7950
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP
Lowest to $3.7650
Intersil
IC CLK BUFFER 1:10 32MHZ 44PLCC
Lowest to $8.8540
Renesas Electronics America
IC CLOCK MANANGEMENT / Clock IC
Lowest to $7.0670
Renesas Electronics America
S2725E-01 / Clock IC
Need more? Email Us
ON Semiconductor
IC CLOCK BUFFER 1:2 1GHZ 8-SOIC
Lowest to $1.3190
ON Semiconductor
IC CLOCK BUFFER 1:3 1GHZ 20-SOIC
Lowest to $3.7870
ON Semiconductor
IC CLOCK BUFFER 1:2 1.5GHZ 8SOIC
Lowest to $2.8930

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
5+ $11.3050 $56.5250
11+ $9.2760 $102.0360
17+ $8.9860 $152.7620
23+ $8.6960 $200.0080
30+ $8.4060 $252.1800
40+ $7.5370 $301.4800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess