BNL20000

Quick Quote
Part No BNL20000
Manufacturer Red Lion Controls
Catalog Batteries Non - Rechargeable (Primary)
Description BATTERY LITHIUM 3V COIN 20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Medium
Win Source Part Number 1051185-BNL20000
Shipping Info Due to restrictions, only ground shipment is allowed.
Termination Style Requires Holder
Voltage Rating 3V
Battery Cell Size Coin, 20.0mm
Battery Chemistry Lithium
Status Active
Manufacturer Red Lion Controls
Categories Battery Products
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 1051185-BNL20000 from Red Lion Controls is a Lithium coin battery with a cell size of 20.0mm.

  • Cell Size: 20.0mm
  • Termination: Requires a holder
  • Voltage Rating: 3V
  • Common Use: Various electronic devices
  • Popularity: Medium
  • Shipping Restrictions: Ground shipment only

You May Also Be Interested in

Murata Electronics North America
BATTERY LITHIUM 3V COIN 24.5MM
Lowest to $0.7540
Tadiran Batteries
BATTERY LITHIUM 3.6V D / D Lithium Thionyl Chloride 3.6 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Murata Electronics North America
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 12.5MM
Lowest to $0.2910
Panasonic
Lowest to $0.1340
Panasonic
BATTERY LITHIUM 3V COIN 20MM
Lowest to $0.1510
Panasonic
BATTERY LITHIUM 3V COIN 24.5MM
Lowest to $0.3770
Energizer Battery Company
BATTERY LITHIUM 3V COIN 12.5MM
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 20MM
Lowest to $0.9030

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1+ $75.8680 $75.8680
2+ $62.2510 $124.5020
3+ $60.3060 $180.9180
4+ $58.3600 $233.4400
5+ $56.4150 $282.0750
6+ $50.5790 $303.4740
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention