NC7SP86P5X

Quick Quote
Part No NC7SP86P5X
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306543-NC7SP86P5X
Category Integrated Circuits (ICs) Logic Gates and Inverters
Mfr onsemi
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Obsolete
Logic Type XOR (Exclusive OR)
Voltage - Supply 0.9V ~ 3.6V
Current - Quiescent (Max) 900 nA
Current - Output High, Low 2.6mA, 2.6mA
Input Logic Level - Low 0.7V ~ 0.9V
Input Logic Level - High 1.6V ~ 2.1V
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • Designed for 0.9 V to 3.6 V VCC Operation 
  • 2.2 ns tPD at 3.3 V (Typ) 
  • Inputs/Outputs Over−Voltage Tolerant up to 3.6 V 
  • IOFF Supports Partial Power Down Protection 
  • Source/Sink 2.6 mA at 3.3 V 
  • Available in SC−88A and MicroPak™ Packages
  • These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant

You May Also Be Interested in

Texas Instruments
NAND GATE, S SERIES, TTL / IC Channel
Lowest to $0.9240
ON Semiconductor
AND GATE, 10K SERIES, ECL / IC Channel
Lowest to $7.0290
ON Semiconductor
IC INVERTER SGL HS CMOS SOT-353
Lowest to $1.1650
Freescale Semiconductor - NXP
NAND GATE, MC66 SERIES, 4-INPUT
Need more? Email Us
ON Semiconductor
AND GATE 4-ELEMENT 2-IN / IC Channel
Lowest to $0.7620
Texas Instruments
SETUP FOR IBM ORDERS / OR Gate IC 4 Channel 14-TSSOP
Lowest to $1.1820
ON Semiconductor
NOR GATE, 8-INPUT PDIP14 / IC Channel
Lowest to $0.9470
ON Semiconductor
IC INVERTER HEX 1-INPUT 16SOIC
Lowest to $0.2430
ON Semiconductor
IC GATE NAND 1CH 2IN 5TSOP
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
155+ $0.3250 $50.3750
375+ $0.2670 $100.1250
580+ $0.2590 $150.2200
800+ $0.2500 $200.0000
1,035+ $0.2420 $250.4700
1,385+ $0.2170 $300.5450
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 8,980 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention