L70REL-M37

Quick Quote
Part No L70REL-M37
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MODULE NAVIGATION SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307365-L70REL-M37
Category RF and Wireless RF Transceiver Modules and Modems
Mfr Quectel
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Not For New Designs
RF Family/Standard Navigation
Protocol GPS
Frequency 1.575GHz
Data Rate 115.2kbps
Sensitivity -165dBm
Serial Interfaces UART
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • Extremely compact size: 10.1mm × 9.7mm × 2.5mm
  • Cost efficient for ROM-based version
  • Ultra low power consumption in tracking mode, 13mA
  • EASY™, an advanced AGPS technology without external memory
  • High sensitivity: -165dBm @Tracking, -148dBm @Acquisition
  • 66 acquisition channels, 22 tracking channels
  • Support QZSS
  • Balloon mode, for high altitude up to 80km
  • PPS VS. NMEA can be used for time service
  • Great anti-jamming performance due to multi-tone active interference canceller

You May Also Be Interested in

Espressif
RF TXRX MODULE WIFI U.FL SMD
Lowest to $3.0700
Thales DIS (formerly Gemalto)
Lowest to $48.9860
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $12.2470
Espressif
SIP MODULE WIFI BLE COMBO / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount
Lowest to $5.2780
Espressif
RF TXRX MOD WIFI TRACE ANT SMD / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.4GHz ~ 2.5GHz Integrated, Trace Surface Mount
Lowest to $2.8890
Ai-Thinker
BLUETOOTH MODULE, BLE5.0 MODULE
Need more? Email Us
Espressif
SMD MODULE, ESP32-U4WDH WITH 4 M
Lowest to $3.6930
Espressif
RF TXRX MOD WIFI SURFACE MOUNT
Lowest to $2.7320
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
8+ $6.2590 $50.0720
20+ $5.1360 $102.7200
31+ $4.9760 $154.2560
42+ $4.8150 $202.2300
54+ $4.6550 $251.3700
72+ $4.1730 $300.4560
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention