VOT8121AB-T1

Quick Quote
Part No VOT8121AB-T1
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description OPTOCOUPLER PHOTOTRIAC 800V SMD4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Alternative Parts
(Cross-Reference)
Cross
Manufacturer Vishay Semiconductor Opto Division
Category Isolators Optoisolators Triac, SCR Output Optoisolators
Part Status Active
Output Type Triac
Voltage - Isolation 5300Vrms
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 10mA
Current - On State (It (RMS)) (Max) 100 mA
Current - Hold (Ih) 400µA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Win Source Part Number WS1304266-VOT8121AB-T1
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The VOT8121A consists of a GaAs IRLED optically coupled to a photosensitive TRIAC packaged in a board space saving DIP-4 package. The VOT8121A isolates low-voltage logic from 120 VAC, 240 VAC, and 380 VAC lines to control resistive, inductive, or capacitive loads including motors, solenoids, high current thyristors or TRIAC and relays.

You May Also Be Interested in

Sharp Microelectronics
Optocoupler Triac AC-OUT 1-CH 600V 4-Pin Mini-Flat T/R / OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $0.2940
Sharp Microelectronics
Lowest to $0.2170
Sharp Microelectronics
Cost effective Non-zero cross type Mini-Flat Package Phototriac Coupler for triggering
Lowest to $4.3260
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.4710
Fairchild/ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Lowest to $0.5110
Fairchild/ON Semiconductor
OPTOISOLATOR 4.17KV TRIAC 6SMD
Lowest to $0.5280
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $4.2800
Sharp Microelectronics
Lowest to $6.2490
Sharp Microelectronics
Lowest to $0.7840
Availability:
Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention