T2G6003028-FL

Quick Quote
Part No T2G6003028-FL
Manufacturer Qorvo US Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description DC-6 GHZ,30W, 28V GAN RF POWER X
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1306875-T2G6003028-FL
Manufacturer Qorvo
Category Discrete Semiconductor Products Transistors FETs, MOSFETs RF FETs, MOSFETs
Packaging Tray
Part Status Active
Operating Frequency (Max) 6 GHz
Output Power 30 W
Technology GaN
Transistor Type HEMT
Weight 0.427360 oz
Product Type GaN FETs
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • Frequency: DC to 6 GHz 
  • Output Power (P3dB): 42.7 W
  • Linear Gain: >14 dB
  • Operating Voltage: 28 V 
  • Low thermal resistance package 
  • Pulse capable Note 1: @ 3 Ghz

You May Also Be Interested in

Renesas Electronics America
SMALL SIGNAL FET / RF Mosfet
Lowest to $0.0950
Infineon Technologies
PFET, 8.7A I(D), 100V, 0.19OHM,
Lowest to $0.2910
ON Semiconductor
MOSFET N-CH 600V IPAK / 10A (Tc) Through Hole I-PAK
Lowest to $2.8270
Icemos Technology
Superjunction MOSFET
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 50V 130MA SOT323
Lowest to $0.0570
Infineon Technologies
MOSFET N-CH 75V 100A TO262
Lowest to $0.4950
Infineon Technologies
MOSFET N-CH 75V 195A D2PAK
Lowest to $3.5410
Texas Instruments
MOSFET N-CH 30V 5A 6WSON
Lowest to $0.2910
Vishay
MOSFET N-CH 500V 38A SOT-227
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
0+ $0.0000 $0.0000
1+ $302.0840 $302.0840
2+ $270.8340 $541.6680
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention