CR2010-J/-000ELF

Quick Quote
Part No CR2010-J/-000ELF
Manufacturer Bourns Inc.
Catalog Chip Resistor - Surface Mount
Description RES SMD 0 OHM JUMPER 1/2W 2010
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307022-CR2010-J/-000ELF
Category Resistors Chip Resistor - Surface Mount
Mfr Bourns Inc.
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Resistance 0 Ohms
Tolerance Jumper
Composition Thick Film
Operating Temperature -55°C ~ 155°C
Package / Case 2010 (5025 Metric)
Size / Dimension 0.197" L x 0.098" W (5.00mm x 2.50mm)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • RoHS compliant*
  • Tight tolerance of bottom electrode width
  • 1 % and 5 % tolerance options
  • Three layer termination process with nickel barrier helps prevent leaching and provides excellent solderability
  • Tape and reel packaging

You May Also Be Interested in

YAGEO
RES 0.06 OHM 1% 1W 2512
Need more? Email Us
Vishay
RES SMD 2.7 OHM 1% 1W MELF
Need more? Email Us
YAGEO
RES 0.1 OHM 1% 1W 2512
Need more? Email Us
Vishay
SMM0204 25 22R 0.1% B3
Need more? Email Us
Vishay
RES 10M OHM 0.1% 1/4W 1206
Lowest to $0.6150
Vishay
SMM0207 50 1K54 1% BS
Lowest to $0.0660
TE Connectivity
RES SMD 1.5 OHM 5% 3W 4122
Lowest to $0.7540
Stackpole Electronics Inc.
RES 33 OHM 5% 1.5W 2512
Lowest to $0.0950
Vishay
SMM0204 50 100K 1% B3 EN140401-8
Lowest to $0.0570

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
590+ $0.0850 $50.1500
1,430+ $0.0700 $100.1000
2,210+ $0.0680 $150.2800
3,035+ $0.0660 $200.3100
3,910+ $0.0640 $250.2400
5,265+ $0.0570 $300.1050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 2,978 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention