LNK3296G-TL

Part No LNK3296G-TL
Manufacturer Power Integrations
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Win Source Part Number WS1306922-LNK3296G-TL
Category Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Manufacturer Power Integrations
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Output Isolation Non-Isolated
Voltage - Breakdown 900V
Topology Buck, Buck-Boost, Flyback
Frequency - Switching 66kHz
Duty Cycle 68%

Description

  • Auto-restart for short-circuit and open loop faults 
  • Output overvoltage protection (OVP) 
  • Line input overvoltage protection (OVL)
  • Hysteretic over-temperature protection (OTP) 
  • Extended creepage between DRAIN pin and all other pins improves field reliability 
  • 725 V MOSFET rating for excellent surge withstand 
  • 900 V MOSFET rating series for industrial or extra safety margin

You May Also Be Interested in

NXP
IC SMPS CONTROLLER 16SOIC
Lowest to $3.5900
Power Integrations
IC OFFLINE SWIT OCP 8DIP
Lowest to $0.7470
Power Integrations
IC OFFLINE SWIT OTP HV 8SOIC
Lowest to $0.1170
NXP
IC CTLR SMPS SW 8SO
Lowest to $1.0930
NXP
Need more? Email Us
Power Integrations
IC OFFLINE SWIT HV 8SOP
Lowest to $0.2620
Power Integrations
IC SWIT OCP CV/CC HV 8DIP
Lowest to $0.3020
Vishay
IC CTRLR UNIV SWMODE 16SOIC / Current Mode PWM Controller 125mA 3000kHz 14-Pin SOIC N T/R
Need more? Email Us
Power Integrations
IC OFF-LINE SWITCH PWM 12DIP
Lowest to $2.1670

Top Sellers

Atmel
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.9280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $4.8210
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.3050
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.0630
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.1220
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.1380
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.8670
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1490

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
19+ $2.7610 $52.4590
45+ $2.2650 $101.9250
69+ $2.1950 $151.4550
95+ $2.1240 $201.7800
122+ $2.0530 $250.4660
163+ $1.8410 $300.0830
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 12,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention