VL-2020/HFN

Quick Quote
Part No VL-2020/HFN
Manufacturer Panasonic
Catalog Batteries Rechargeable (Secondary)
Description BATT LITH 3V 20MAH COIN 20.0MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 852169-VL-2020/HFN
HTSUS 8507.60.0020
ECCN EAR99
MSL Level 1 (Unlimited)
Standard Package 60 pcs
Base Product Number VL-2020
Shipping Info Due to restrictions, only ground shipment is allowed.
Weight 2.2 g
Standard Charge Current 1.5mA
Discharge Rate 70µA
Termination Style PC Pin (Horizontal Mount)
Size / Dimension 0.79" Dia x 0.08" H (20.0mm x 2.0mm)
Capacity 20mAh
Voltage - Rated 3 V
Battery Cell Size Coin, 20.0mm
Battery Chemistry Lithium
Product Status Active
Package Bulk
Series VL2020
Mfr Panasonic
Category Battery Products - Batteries Rechargeable (Secondary)
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 852169-VL-2020/HFN is a rechargeable lithium coin battery from Panasonic's VL2020 series.

  • Rated Voltage: 3V
  • Capacity: 20mAh
  • Discharge Rate: 70µA
  • Charge Current: 1.5mA
  • Termination Style: PC Pin
  • Mounting: Horizontal
  • Size: 0.79" diameter
  • Height: 0.08"
  • Status: Active
  • Package: 60 pcs
  • ECCN: Compliant
  • HTSUS: Compliant

You May Also Be Interested in

SII Semiconductor Corporation
Lithium Battery Coin 3V 1mAh Rechargeable / BATTERY LITH 3V 1MAH COIN 4.8MM
Lowest to $0.5470
Cornell Dubilier Electronics (CDE)
BATTERY LITHIUM 3.7V COIN 24.5MM / Coin, 24.5mm 3.7 V Lithium-Ion Battery Rechargeable (Secondary) 200mAh
Need more? Email Us
B B Battery
BATTERY LEAD ACID 12V 20AH
Need more? Email Us
B B Battery
BATTERY LEAD ACID 6V 13AH / 6 V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 13Ah
Need more? Email Us
Panasonic
BATTERY LEAD ACID 12V 38AH / Batteries For Standby Power Supplies
Need more? Email Us
Seiko Instruments
BATT LITH 3V 6.5MAH COIN 9.5MM / Coin, 9.5mm 3 V Lithium Battery Rechargeable (Secondary) 6.5mAh
Lowest to $2.6380
Panasonic
BATTERY LEAD ACID 12V 20W / 12 V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 20W
Need more? Email Us
SII Semiconductor Corporation
BATT LITH 3V 5.5MAH COIN 6.8MM
Lowest to $0.4340
Omron
BATTERY LITHIUM 3V 1.7AH
Lowest to $2948.3140

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
14+ $3.7840 $52.9760
33+ $3.1050 $102.4650
50+ $3.0080 $150.4000
69+ $2.9110 $200.8590
89+ $2.8140 $250.4460
119+ $2.5230 $300.2370
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention