EXC-CET222U

Quick Quote
Part No EXC-CET222U
Manufacturer Panasonic
Catalog Filters
Description EMI Filter Circuits 2200pF 50V 2A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Product EMI Network Filters
Circuit Type LC (T) Filter
Capacitance 2200 pF
Resistance 0 Ohms
Voltage Rating 50 V
Current Rating 2 A
Termination Style SMD/SMT
Minimum Operating Temperature - 25 C
Maximum Operating Temperature + 85 C
Series EXCCET
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Frequency Range 35 MHz to 180 MHz
Height 2.7 mm
Length 4.5 mm
Operating Temperature Range - 25 C to + 85 C
Width 1.8 mm
Brand Panasonic
Product Type EMI Filter Circuits
Standard Pack Qty 1000
Subcategory Filters
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention