EVQ-PNF04M

Quick Quote
Part No EVQ-PNF04M
Manufacturer Panasonic
Catalog Switches
Description Tactile Switches FLAT ACT 1.6NF 6x3.5x4.3mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Illuminated Non-Illuminated
Mounting Style SMD/SMT
Mounting Direction Straight
Stem Height 0.8 mm
Actuator Rectangular
Switch Function OFF - (ON)
Operating Force 1.6 N
Current Rating 50 mA
Voltage Rating DC 12 VDC
Ground Terminal No
Contact Form SPST
Termination Style Gull Wing Lead
Color White
Length 6 mm
Width 3.5 mm
Height 4.3 mm
Series EVQPN
Life 50000 Cycle
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Contact Plating Silver
Product Light Touch Switches
Brand Panasonic
Travel 0.25 mm
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 30 C
Product Type Tactile Switches
Standard Pack Qty 2500
Subcategory Switches
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

Grayhill Inc.
SWITCH SLIDE DIP SPDT 0.15A 30V
Need more? Email Us
IDEC
E-STOP EMO NON ILLUMINATED
Need more? Email Us
Omron
SWITCH PUSH DPST-NC 5A 125V
Need more? Email Us
TE Connectivity
Slide Dip Switch, 8 Switches, SP
Lowest to $4.6660
Omron
SWITCH PUSH SPST-NC 5A 125V
Lowest to $80.3480
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention