EVP-AKE31A

Quick Quote
Part No EVP-AKE31A
Manufacturer Panasonic
Catalog Switches
Description Tactile Switches Light Touch Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Subcategory Switches
Standard Pack Qty 5000
Product Type Tactile Switches
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Travel 0.12 mm
Brand Panasonic
Product Light Touch Switches
Packaging Reel
Packaging MouseReel
Packaging Cut Tape
IP Rating IP67
Life 500000 Cycle
Height 1.6 mm
Width 2.05 mm
Length 3.9 mm
Color Black
Termination Style Solder Pin
Contact Form SPST
Ground Terminal No
Voltage Rating DC 15 VDC
Current Rating 20 mA
Operating Force 1.6 N
Switch Function OFF - (ON)
Actuator Rectangular
Stem Height 0.85 mm
Mounting Direction Right Angle
Mounting Style Through Hole
Illuminated Non-Illuminated
Manufacturer Panasonic
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

IDEC
E-STOP EMO NON ILLUMINATED
Need more? Email Us
Grayhill Inc.
SWITCH SLIDE DIP SPDT 0.15A 30V
Need more? Email Us
Omron
SWITCH PUSH DPST-NC 5A 125V
Need more? Email Us
TE Connectivity
Slide Dip Switch, 8 Switches, SP
Lowest to $4.6660
Omron
SWITCH PUSH SPST-NC 5A 125V
Lowest to $80.3480
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention