ERJ-M1WSF5M0U

Quick Quote
Part No ERJ-M1WSF5M0U
Manufacturer Panasonic
Catalog Resistors
Description Current Sense Resistors - SMD 2512 0.005ohm 1% Curr Sense AEC-Q200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Series ERJ-M1W
Resistance 5 mOhms
Power Rating 1 W
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Case Code - in 2512
Case Code - mm 6432
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 170 C
Technology Metal Plate
Termination 2 Terminal
Termination Style SMD/SMT
Qualification AEC-Q200
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Application Current Sense
Height 0.8 mm (0.031 in)
Length 6.4 mm (0.252 in)
Type Low Resistance Value Chip Resistor
Width 3.2 mm (0.126 in)
Brand Panasonic
Mounting Style PCB Mount
Product Type Current Sense Resistors
Standard Pack Qty 3000
Subcategory Resistors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

TE Connectivity
Thin Film Resistors - SMD RR02 5% R82 AMMO
Need more? Email Us
TE Connectivity
Thin Film Resistors - SMD 430K OHM .1% 25PPM 1/6W
Lowest to $0.3720
TT Electronics
Current Sense Resistors - SMD 0.003 ohm 1% 1W AEC-Q200
Lowest to $1.2280
TE Connectivity
Thick Film Resistors - SMD 3520 1M 5%
Lowest to $0.0570
TE Connectivity
Wirewound Resistors - Chassis Mount CJP 120W 220R 5% Lead
Lowest to $61.2580
YAGEO
RES SMD 2M OHM 1% 1/4W 1206
Lowest to $0.0080
TE Connectivity
Current Sense Resistors - SMD RLP73N 1J R13 1% 1K RL
Lowest to $0.1040
TE Connectivity
Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL
Lowest to $0.3770
Panasonic
RES SMD 249K OHM 0.1% 1/10W 0603
Lowest to $0.0610
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention