ERJ-2RKF1002X

Quick Quote
Part No ERJ-2RKF1002X
Manufacturer Panasonic
Catalog Resistors
Description Thick Film Resistors - SMD 0402 10Kohms 1% AEC-Q200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Series ERJ-2Rx
Resistance 10 kOhms
Power Rating 100 mW (1/10 W)
Tolerance 1 %
Temperature Coefficient 100 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 50 V
Case Code - in 0402
Case Code - mm 1005
Application Automotive Grade
Features Precision Resistors
Qualification AEC-Q200
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.35 mm (0.014 in)
Length 1 mm (0.039 in)
Product Thick Film Chip Resistors
Technology Thick Film
Termination Style SMD/SMT
Width 0.5 mm (0.02 in)
Brand Panasonic
Mounting Style PCB Mount
Product Type Thick Film Resistors
Standard Pack Qty 10000
Subcategory Resistors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

YAGEO
RES SMD 2M OHM 1% 1/4W 1206
Lowest to $0.0080
TE Connectivity
Thick Film Resistors - SMD 3520 1M 5%
Lowest to $0.0570
TT Electronics
Current Sense Resistors - SMD 0.003 ohm 1% 1W AEC-Q200
Lowest to $1.2280
TE Connectivity
Current Sense Resistors - SMD RLP73N 1J R13 1% 1K RL
Lowest to $0.1040
TE Connectivity
Wirewound Resistors - Chassis Mount CJP 120W 220R 5% Lead
Lowest to $61.2580
TE Connectivity
Thin Film Resistors - SMD RN 0402 13K 0.1% 10PPM 1K RL
Lowest to $0.3770
TE Connectivity
Thin Film Resistors - SMD RR02 5% R82 AMMO
Need more? Email Us
Panasonic
RES SMD 249K OHM 0.1% 1/10W 0603
Lowest to $0.0610
TE Connectivity
Thin Film Resistors - SMD 430K OHM .1% 25PPM 1/6W
Lowest to $0.3720
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess