EEE-FK1J100P

Quick Quote
Part No EEE-FK1J100P
Manufacturer Panasonic
Catalog Capacitors
Description Aluminum Electrolytic Capacitors - SMD 10uF 63V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Capacitance 10 uF
Voltage Rating DC 63 VDC
Diameter 6.3 mm
Length 5.8 mm
Life 2000 Hour
Product High Temp Electrolytic Capacitors
Tolerance 20 %
Ripple Current 80 mA
ESR 1.5 Ohms
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 105 C
Height 5.8 mm
Series FK
Qualification AEC-Q200
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Termination Style SMD/SMT
Type Aluminum Electrolytic Capacitors/Medium-size
Brand Panasonic
Product Type Electrolytic Capacitors
Standard Pack Qty 1000
Subcategory Capacitors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

KEMET
CAP ALUM 22UF 20% 50V SMD
Need more? Email Us
    Availability:
    Check Expected Leadtime Products
    Notify me when available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Ask for an estimation

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

    More details about fraud prevention

    By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

    X
    More Details
    • Trust Guard - Security Scanned
      Website is Security Scanned Security Scan Passed:
      Scan Frequency:
    • Trust Guard - Malware Scanned
      No Malware Detected Malware Scan Passed:
      Scan Frequency:
    • Trust Guard - SSL Scanned
      Active SSL Certificate Encrypted By:
      Expiration Date: