ECW-U1C474JC9

Quick Quote
Part No ECW-U1C474JC9
Manufacturer Panasonic
Catalog Capacitors
Description Film Capacitors .47uF 16VDC 5% PEN FILM 2416
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Capacitance 0.47 uF
Voltage Rating DC 16 VDC
Termination Style SMD/SMT
Dielectric Polyethylene Naphthalate (PEN)
Length 6 mm (0.236 in)
Width 4.1 mm (0.161 in)
Product Stacked Film Capacitors
Tolerance 5 %
Number of Pins 2 Pin
Height 2.8 mm (0.11 in)
Package / Case 2416 (6041 Metric)
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Series ECWU(C)
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Type Film Capacitors
Brand Panasonic
Capacitance - nF 470 nF
Capacitance - pF 470000 pF
Moisture Sensitive Yes
Product Type Film Capacitors
Standard Pack Qty 2000
Subcategory Capacitors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

KEMET
CAP ALUM 22UF 20% 50V SMD
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention