ECQ-U2A105MLA

Quick Quote
Part No ECQ-U2A105MLA
Manufacturer Panasonic
Catalog Capacitors
Description Safety Capacitors 275VAC 1.0uF 2% MPET L/S=22.5mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Capacitance 1 uF
Voltage Rating AC 250 VAC
Termination Style Radial
Lead Spacing 22.5 mm
Length 25.5 mm
Width 22 mm
Product Safety Film Capacitors
Dielectric Polyester
Tolerance 20 %
Number of Pins 2 Pin
Lead Style Straight
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 100 C
Height 12 mm
Series ECQUL
Packaging Bulk
Type Metallized Polyester Film Capacitor
Brand Panasonic
Capacitance - nF 1000 nF
Lead Diameter 0.8 mm
Product Type Safety Capacitors
Standard Pack Qty 400
Subcategory Capacitors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

KEMET
CAP ALUM 22UF 20% 50V SMD
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention