ECH-U1H104JX9

Quick Quote
Part No ECH-U1H104JX9
Manufacturer Panasonic
Catalog Capacitors
Description Film Capacitors 0.1uF 50VDC 5% PPS FILM 1913
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Capacitance 0.1 uF
Voltage Rating DC 50 VDC
Termination Style SMD/SMT
Dielectric Polyphenylene Sulfide (PPS)
Length 4.8 mm (0.189 in)
Width 3.3 mm (0.13 in)
Product Stacked Film Capacitors
Tolerance 5 %
Number of Pins 2 Pin
Height 2.1 mm (0.083 in)
Package / Case 1913 (4833 Metric)
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Series ECHU(X)
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Type Stacked Metallized Film Chip Capacitors
Brand Panasonic
Capacitance - nF 100 nF
Capacitance - pF 100000 pF
Product Type Film Capacitors
Standard Pack Qty 3000
Subcategory Capacitors
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

KEMET
CAP ALUM 22UF 20% 50V SMD
Need more? Email Us
    Availability:
    Check Expected Leadtime Products
    Notify me when available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Ask for an estimation

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

    More details about fraud prevention

    By Clicking "Allow", you agree to the storing of cookies on your device to enhance site navigation, analyze site usage, and assist in our marketing efforts.

    X
    More Details
    • Trust Guard - Security Scanned
      Website is Security Scanned Security Scan Passed:
      Scan Frequency:
    • Trust Guard - Malware Scanned
      No Malware Detected Malware Scan Passed:
      Scan Frequency:
    • Trust Guard - SSL Scanned
      Active SSL Certificate Encrypted By:
      Expiration Date: