NUP2128WTT1G

Quick Quote
Part No NUP2128WTT1G
Manufacturer ON Semiconductor
Catalog OEM Souring
Description ESD Suppressors / TVS Diodes SC70 28V PROTECTION OPN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467429-NUP2128WTT1G
Manufacturer ON Semiconductor
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The NUP2128WTT1G from ON Semiconductor is a state-of-the-art ESD suppressor/TVS diode designed to protect sensitive electronic equipment from electrostatic discharge (ESD) and voltage transients. This component is housed in a compact SC70 package, making it ideal for high-density printed circuit boards where space is at a premium. With its ability to support a 28V protection level, it offers robust shielding against sudden surges, enhancing the durability and reliability of consumer electronics, telecommunications hardware, and industrial equipment. Its low clamping voltage ensures sensitive circuits are shielded from the harmful effects of overvoltage conditions, while its low leakage current preserves the device's energy efficiency. The NUP2128WTT1G is an optimal solution for applications requiring high-performance ESD protection with minimal impact on the system's overall power consumption.

You May Also Be Interested in

YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
STMicroelectronics
MCU L496 Arm Cortex-M4 1MB UFBGA-132
Lowest to $15.7630
Microchip Technology
8bit MicroController
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 100TQFP
Need more? Email Us
Microchip Technology
8-bit MicroControllers MCU 3.5KB 128 RAM 22 I/O
Lowest to $3.6120
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess