NOIP1FN025KA-GTI

Quick Quote
Part No NOIP1FN025KA-GTI
Manufacturer ON Semiconductor
Catalog OEM Souring
Description Image Sensors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467413-NOIP1FN025KA-GTI
Manufacturer ON Semiconductor
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The NOIP1FN025KA-GTI is a high-performance image sensor manufactured by onsemi, a leader in sensor technology. This component is designed to deliver outstanding imaging quality with a focus on advanced imaging applications. The sensor features a sophisticated pixel architecture that enables it to capture images with remarkable clarity, color accuracy, and dynamic range. It is ideally suited for applications such as surveillance, automotive, industrial inspection, and high-quality photography. The NOIP1FN025KA-GTI leverages ON Semiconductor's expertise in CMOS technology, providing low noise, high sensitivity, and fast frame rates, which are critical for capturing images under varying lighting conditions. Its compact design and low power consumption make it a perfect choice for portable and battery-powered devices, ensuring that it fits seamlessly into the next generation of digital imaging solutions. With its advanced features and performance, the NOIP1FN025KA-GTI represents a significant advancement in the field of image sensing technology.

You May Also Be Interested in

Samsung
MCU MicroController
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Renesas Electronics America
LFQFP-64, 16BIT MCU 64KB
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 256KB LQFP-48
Lowest to $10.3630
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess