NCP301LSN18T1

Quick Quote
Part No NCP301LSN18T1
Manufacturer ON Semiconductor
Catalog OEM Souring
Description On Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467365-NCP301LSN18T1
Manufacturer ON Semiconductor
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The NCP301LSN18T1 by onsemi/ON Semiconductor is a vital component categorized under the company's extensive range of semiconductor products. Primarily designed as a voltage detector, this device is skilled at monitoring power supplies in digital systems, ensuring that the voltage levels stay within the desired thresholds. Its precision in detecting overvoltage and undervoltage conditions makes it an indispensable part of applications that demand a high degree of reliability such as microcontrollers, microprocessors, and battery-operated equipment. The NCP301LSN18T1 operates efficiently with a nominal detection voltage of 1.8V, which aligns with the needs of low-voltage digital systems. Its compact size and SMD package facilitate ease of integration into densely packed PCBs, while its low power consumption helps in extending battery life in portable devices. Manufactured by onsemi, a leader in semiconductor solutions, this component assures adherence to stringent quality standards, offering robust performance for advanced electronic systems.

You May Also Be Interested in

Microchip Technology
8-bit MicroControllers MCU 3.5KB 128 RAM 22 I/O
Lowest to $3.6120
Renesas Electronics America
Renesas
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us
Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
NXP
MCU 12-bit ADC spe tst
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
4+ $12.7180 $50.8720
10+ $10.4350 $104.3500
15+ $10.1090 $151.6350
21+ $9.7830 $205.4430
27+ $9.4570 $255.3390
36+ $8.4790 $305.2440
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 4 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess