MM5Z6V1T1G

Quick Quote
Part No MM5Z6V1T1G
Manufacturer ON Semiconductor
Catalog OEM Souring
Description Diode Zene Single 5.6V 5% 500mW 2-Pin SOD-523 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467428-MM5Z6V1T1G
Manufacturer ON Semiconductor
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MM5Z6V1T1G by onsemi/ON Semiconductor is a precision Zener diode designed to provide a highly accurate voltage reference of 5.6V with a tolerance of 5%. It operates with a power dissipation of 500mW, making it suitable for voltage regulation and protection purposes in a variety of electronic applications. Encased in a small SOD-523 package, this diode is optimized for space-saving designs and high-density circuit boards. The MM5Z6V1T1G guarantees excellent stability and reliability in operation, which is essential for maintaining a stable voltage over a wide range of currents, making it highly beneficial in power supply circuits, voltage regulator modules, and other electronic components requiring precise voltage control. Its low leakage current and high surge capability further enhance its usefulness in protecting sensitive electronic components from excessive voltage and other transient conditions.

You May Also Be Interested in

Renesas Electronics America
Renesas
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us
NXP
MCU S9S08DN32F2VLF/LQFP48///REEL 13 Q2 DP
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Microchip Technology
8-bit MicroControllers MCU 3.5KB 128 RAM 22 I/O
Lowest to $3.6120
Renesas Electronics America
Renesas
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess