MT9P031D00STCC18BC1-200

Quick Quote
Part No MT9P031D00STCC18BC1-200
Manufacturer ON Semiconductor
Catalog OEM Souring
Description 1/2.5-Inch 5 Mp CMOS Digital Image Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467407-MT9P031D00STCC18BC1-200
Manufacturer ON Semiconductor
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MT9P031D00STCC18BC1-200, produced by onsemi, represents a pinnacle in modern digital imaging technology. This 1/2.5-inch 5 Megapixel CMOS Digital Image Sensor is tailored for capturing high-resolution images. Its design highlights onsemi's commitment to providing cutting-edge technology that enhances the capabilities of digital cameras, surveillance systems, and any advanced imaging solution. This sensor's architecture is optimized to deliver exceptional image quality under a wide range of lighting conditions, making it an excellent choice for applications requiring accurate and detailed visual data capture. Onsemi has leveraged its expertise in semiconductor technology to ensure that this image sensor not only offers high pixel density but also maintains power efficiency and processing speed, essential for both consumer electronics and industrial imaging systems. The sensor's compact size and high integration level facilitate the design of smaller, more powerful devices, opening up new possibilities in how visual data can be captured and utilized. The MT9P031D00STCC18BC1-200 underscores onsemi's role as a leader in the semiconductor industry, particularly in the imaging segment.

You May Also Be Interested in

Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
YAGEO
Cap
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Microchip Technology
8-bit MicroControllers MCU 3.5KB 128 RAM 22 I/O
Lowest to $3.6120
Fujitsu Electronics America, Inc.
MCU
Need more? Email Us
Renesas Electronics America
DSKTOP 2OUT/8PH INTEL Digital Controller ,48ld 6x6 QFN, T&R
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention