MMBV609LT1

Quick Quote
Part No MMBV609LT1
Manufacturer ON Semiconductor
Catalog OEM Souring
Description Silicon Tuning Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467355-MMBV609LT1
Manufacturer ON Semiconductor
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The MMBV609LT1 is a high-quality silicon tuning diode manufactured by ON Semiconductor, one of the leading names in the semiconductor industry. This component is designed specifically for high-performance tuning applications. It possesses excellent capacitance versus voltage characteristics, making it ideal for VCO (voltage-controlled oscillator) and RF tuning applications. The MMBV609LT1 boasts of a very low series resistance which significantly enhances its performance in the circuit. Its compact SOT-23 package ensures that it takes up minimal space on the PCB, making it a preferred choice for densely packed electronic circuits. Due to ON Semiconductor's commitment to quality, the MMBV609LT1 undergoes rigorous quality control and reliability testing processes, guaranteeing its performance and durability in a wide range of operating conditions. This component is widely used in communication devices, signal processing equipment, and other high-frequency applications where precise tuning is required.

You May Also Be Interested in

Renesas Electronics America
Renesas
Need more? Email Us
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 256KB LQFP-48
Lowest to $10.3630
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
435+ $0.2320 $100.9200
670+ $0.2250 $150.7500
920+ $0.2180 $200.5600
1,185+ $0.2110 $250.0350
1,590+ $0.1890 $300.5100
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess