LC75818PT-8560-UM-H

Quick Quote
Part No LC75818PT-8560-UM-H
Manufacturer ON Semiconductor
Catalog OEM Souring
Description on semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467389-LC75818PT-8560-UM-H
Manufacturer ON Semiconductor
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The LC75818PT-8560-UM-H, provided by ON Semiconductor, marks a notable innovation in the semiconductor landscape, designed specifically for driving liquid crystal displays (LCDs). This device leverages ON Semiconductor's advanced technology to offer seamless operation and control of LCDs used in a diverse range of electronic equipment. The LC75818PT-8560-UM-H excels in environments requiring high reliability, such as automotive displays, industrial instruments, and consumer electronics, providing precise control and enhanced visibility. It supports complex display patterns and multiple font styles, empowering designers with flexibility in user interface development. The inclusion of comprehensive protection features, along with its ability to operate under wide temperature ranges, underscores its robustness and adaptability, making it an essential component for developers seeking to create sophisticated display solutions.

You May Also Be Interested in

Samsung
MCU MicroController
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Fujitsu Electronics America, Inc.
MCU
Need more? Email Us
YAGEO
Cap
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess