FXMA2104UMX

Quick Quote
Part No FXMA2104UMX
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRANSLTR BIDIRECTIONAL 12UMLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307442-FXMA2104UMX
Category Integrated Circuits (ICs) Logic Translators, Level Shifters
Manufacturer onsemi
Packaging Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.65 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

  • Bi-Directional Interface between Any Two Levels:1.65V to 5.5V
  • Direction Control not Needed
  • System GPlO Resources Not Required when OETied to VccA
  • Open-Drain Inputs / Outputs
  • Accommodates Standard.Mode and Fast-ModePC-Bus Devices
  • Supports i2c Clock Stretching & Multi-Master
  • Fully Configurable: Inputs and Outputs Track Voc
  • Non-Preferential Power-Up; Either Voc May BePowered-Up First
  • Outputs Switch to 3-State if Either Vca is at GND
  • Tolerant Output Enable: 5V
  • Packaged in 12-Lead Ultrathin MLP(1.8mm x 1.8mm)
  • ESD Protection Exceeds:
    5kV HBM ESD(per JESD22-A114)
    2kV CDM (per JESD22-C101)

You May Also Be Interested in

Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20TSSOP
Lowest to $4.5140
Maxim Integrated
IC LEVEL TRANS 6CH 16-UCSP
Lowest to $4.8680
STMicroelectronics
IC LEVEL XLATOR 2BIT DUAL 10-QFN
Lowest to $0.7540
Toshiba Semiconductor and Storage
IC TRNSLTR 16-BIT BIDR 48TSSOP
Lowest to $1.9410
Texas Instruments
IC OCT ECL-TTL XLATR 3-ST 24SOIC
Lowest to $7.0320
Maxim Integrated
IC TRANSL LOGIC 16-UCSP
Need more? Email Us
ON Semiconductor
IC XLATOR 2BIT 20MBPS 8-UDFN
Lowest to $0.5070
STMicroelectronics
IC LEVEL TRANSLATR DUAL MTFBGA25
Need more? Email Us
Texas Instruments
IC VOLT TRANSLATOR SNGL SC70-6
Lowest to $0.4020

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
40+ $1.3550 $54.2000
90+ $1.1120 $100.0800
140+ $1.0770 $150.7800
195+ $1.0420 $203.1900
250+ $1.0070 $251.7500
335+ $0.9030 $302.5050
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate
*
Availability: 5,688 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention