FH102A-TR-E

Part No FH102A-TR-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description FH102A - RF TRANSISTOR, 10V, 70M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue

Alternative Parts
(Cross-Reference)
Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors Bipolar (BJT) Bipolar RF Transistors
Part Status Active
Transistor Type 2 NPN (Dual)
Voltage - Collector Emitter Breakdown (Max) 10V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 1dB @ 1GHz
DC Current Gain (hFE) (Min) @ Ic, Vce 90 @ 20mA, 5V
Current - Collector (Ic) (Max) 70mA
Operating Temperature 150°C (TJ)
Win Source Part Number WS1305501-FH102A-TR-E

Description

RF Transistor 2 NPN (Dual) 10V 70mA 7GHz 500mW Surface Mount 6-MCP

You May Also Be Interested in

Broadcom Limited
RF TRANS NPN 12V SOT143
Lowest to $1.6210
NXP
TRANS PREBIAS NPN 250MW SMT3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40 V 600 mA 250 mW Surface Mount SMT3; MPAK
Lowest to $0.0290
Panasonic
TRANS PREBIAS PNP 200MW MINI3 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 mW Surface Mount MINI3-G3-B
Lowest to $0.1000
ON Semiconductor
TRANS PREBIAS 2NPN 50V SC88 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Lowest to $0.0230
Nexperia USA Inc.
PBSS5360X/SOT89/MPT3 / Bipolar (BJT) Transistor PNP 60 V 3 A 65MHz 1.35 W Surface Mount SOT-89
Lowest to $0.1260
NEC
Need more? Email Us
Rohm Semiconductor
TRANS NPN 400V 0.1A ATV / Bipolar (BJT) Transistor NPN 400 V 100 mA 20MHz 1 W Through Hole ATV
Need more? Email Us
ON Semiconductor
TRANS PREBIAS NPN 50V SOT723 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Need more? Email Us
ON Semiconductor
TRANS NPN/PNP 50V BIPO SC88-6 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Need more? Email Us

Top Sellers

Texas Instruments
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.1490
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.9070
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.9410
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.4380
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.1990
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.7050
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.8440
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2120
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.4670
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.2170
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $1.0300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1900
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.4580
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0860
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.4130
Availability: Check Expected Leadtime Products

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention