FSB50550BB

Quick Quote
Part No FSB50550BB
Manufacturer ON Semiconductor
Catalog OEM Souring
Description Motor/Motion/Ignition Controllers & Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467387-FSB50550BB
Manufacturer ON Semiconductor
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The FSB50550BB by onsemi/ON Semiconductor represents a cutting-edge solution in the Motor/Motion/Ignition Controllers & Drivers category. This versatile component is engineered to provide robust, efficient control for a wide range of motor types, including AC Induction motors, Brushless DC motors, and Permanent Magnet Synchronous Motors (PMSM). It integrates multiple functions essential for motor control, such as PWM control circuits, under-voltage lockout, and over-current protection. The FSB50550BB's design focuses on achieving high efficiency and reliable performance in motor drive applications, making it well-suited for automotive, industrial, and consumer electronics where precise motor control is critical. Manufactured by onsemi/ON Semiconductor, the FSB50550BB exemplifies the company's commitment to developing innovative power management solutions that enhance performance while reducing energy consumption, aligning with global efforts toward more sustainable technologies.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DECODER
Need more? Email Us
STMicroelectronics
MCU G431 Arm Cortex-M4 128KB UFBGA-64
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
YAGEO
Cap
Need more? Email Us
Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
NXP
MCU 12-bit ADC spe tst
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
4+ $13.4670 $53.8680
10+ $11.0500 $110.5000
15+ $10.7050 $160.5750
20+ $10.3590 $207.1800
25+ $10.0140 $250.3500
34+ $8.9780 $305.2520
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 346 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess