FIN3385MTDXCT-ND

Quick Quote
Part No FIN3385MTDXCT-ND
Manufacturer ON Semiconductor
Catalog OEM Souring
Description IC SERIALIZER/DESERIAL 56-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467419-FIN3385MTDXCT-ND
Manufacturer ON Semiconductor
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The FIN3385MTDXCT-ND is an advanced IC SERIALIZER/DESERIALIZER component from onsemi designed to facilitate high-speed data transmission over a minimal number of conductors. Ideal for applications that require efficient data transfer while minimizing pin count and cable complexity, this 56-TSSOP package integrates seamlessly into digital communication interfaces. It is particularly suited for applications such as digital video interfaces, high-speed data acquisition systems, and communication links where space and power are critical constraints. onsemi's technology ensures reliable operation and high-speed performance, making the FIN3385MTDXCT-ND a robust choice for designers aiming to enhance data integrity and transmission efficiency in their systems. With differential signalling technology, it significantly reduces electromagnetic interference (EMI) and crosstalk, thereby improving signal integrity in dense electronic environments.

You May Also Be Interested in

Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Renesas Electronics America
DSKTOP 2OUT/8PH INTEL Digital Controller ,48ld 6x6 QFN, T&R
Need more? Email Us
NXP
MCU S9S08DN32F2VLF/LQFP48///REEL 13 Q2 DP
Need more? Email Us
Nuvoton Technology Corporation of America
MCU 8-bit PQFP-44
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Microchip Technology
8-bit MicroControllers MCU 3.5KB 128 RAM 22 I/O
Lowest to $3.6120
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
4+ $14.1310 $56.5240
9+ $11.5950 $104.3550
14+ $11.2320 $157.2480
19+ $10.8700 $206.5300
24+ $10.5080 $252.1920
32+ $9.4210 $301.4720
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess