AR0135CS2M00SUEA0-TPBR

Quick Quote
Part No AR0135CS2M00SUEA0-TPBR
Manufacturer ON Semiconductor
Catalog OEM Souring
Description CMOS Image Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467404-AR0135CS2M00SUEA0-TPBR
Manufacturer ON Semiconductor
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The AR0135CS2M00SUEA0-TPBR represents a pinnacle in CMOS image sensor technology, expertly developed by onsemi/ON Semiconductor. Tailored for high-definition imaging needs, this sensor facilitates crystal-clear captures with its 1.2 megapixel resolution across various applications such as automotive safety, industrial automation, and security systems. Featuring the latest in pixel design from ON Semiconductor, the AR0135CS2M00SUEA0-TPBR excels in delivering enhanced image quality even in environments with fluctuating lighting conditions. Its global shutter mechanism is pivotal for capturing sharp images of moving objects, making it indispensable in applications requiring high-speed image processing like barcode scanning and drone navigation. The sensor’s low energy consumption coupled with its compact footprint makes it an excellent candidate for integration into battery-powered devices or space-constrained applications. This sensor is a testament to onsemi’s innovative prowess in the imaging sector, providing a versatile solution that enables developers to push the boundaries of what's possible in imaging technology.

You May Also Be Interested in

NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 20336 24MHz QFN
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
Nuvoton Technology Corporation of America
MCU 8-bit PQFP-44
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 256KB LQFP-48
Lowest to $10.3630
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU L496 Arm Cortex-M4 1MB UFBGA-132
Lowest to $15.7630
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention