112970_LM2675MX-50

Quick Quote
Part No 112970_LM2675MX-50
Manufacturer ON Semiconductor
Catalog OEM Souring
Description On Semiconductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467357-112970_LM2675MX-50
Manufacturer ON Semiconductor
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The 112970_LM2675MX-50 is a product from onsemi/ON Semiconductor, known for its robust portfolio of semiconductor solutions. As an electronic component categorized under the ONSEMI / ON Semiconductor subcategory, this part highlights the manufacturer's focus on power management technologies. With 'On Semiconductors' detailed in the specs, this component is identifiable as part of ON Semiconductor's commitment to delivering industry-leading performance and quality. The 112970_LM2675MX-50 is designed to provide efficient and reliable power conversion, making it an essential building block in the creation of power supply modules. Its designation suggests that it is a variant of the LM2675 series, specifically optimized for a -50 output, which could imply a 5.0V configuration or relate to operational characteristics set by the manufacturer. This component is prized for its ability to support smooth and stable operations across a range of electronic applications, from industrial control systems to consumer electronics, ensuring devices function with optimal power efficiency.

You May Also Be Interested in

NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
YAGEO
SMD 301 kOhms 125 mW 0805 1%
Need more? Email Us
Renesas Electronics America
MCU 32-Bit SuperH SH2A-FPU RISC ROMLess 3.3V 144-Pin LFQFP
Need more? Email Us
Renesas Electronics America
DSKTOP 2OUT/8PH INTEL Digital Controller ,48ld 6x6 QFN, T&R
Need more? Email Us
Renesas Electronics America
Clock buffer Low Skew 1 to 4 50fs 50ps 200 MHz
Need more? Email Us
YAGEO
Cap
Need more? Email Us
Microchip Technology
8bit MicroController
Need more? Email Us
Renesas Electronics America
16-bit MicroControllers MCU RL78/G13 32K+ 4K 64pinQFP
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention