G7SA-4A2B-DC24

Quick Quote
Part No G7SA-4A2B-DC24
Manufacturer Omron
Catalog OEM Souring
Description Safety Relays 24DC 4PST-NO DPST-NC 6 CONTACTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467340-G7SA-4A2B-DC24
Manufacturer Omron
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

The G7SA-4A2B-DC24 is a specialized Safety Relay designed by Omron, crafted to enhance the safety of electrical systems. Operating at 24DC, this relay features 4PST-NO DPST-NC with 6 CONTACTS configuration, making it a critical component in managing and switching circuits within safety-critical environments. Omron's commitment to safety and reliability is embodied in the G7SA series, with this model offering exceptional performance in terms of longevity and dependability. The G7SA-4A2B-DC24 is an ideal choice for applications requiring rigorous safety measures, including emergency stop controls, safety door monitoring, and other critical safety functions. Its robust design and precise manufacturing ensure that it consistently performs to the highest standards, making it a trusted component in safeguarding operational integrity.

You May Also Be Interested in

NEC
MicroControllers (MCU) 78K0/LE2 16KB Flash 768B RAM 64pin
Need more? Email Us
STMicroelectronics
MCU L496 Arm Cortex-M4 1MB UFBGA-132
Lowest to $15.7630
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN Ind
Need more? Email Us
YAGEO
Cap
Need more? Email Us
Toshiba Semiconductor and Storage
16bit Microprocessor
Need more? Email Us
Microchip Technology
MCU 8bit AV RISC picoPower 20MHz 4KB/256B/512B 28-VQFN
Need more? Email Us
Renesas Electronics America
Renesas
Need more? Email Us
Renesas Electronics America
IC REG BOOST ADJ 1.1A 8DFN
Need more? Email Us
Microchip Technology
8-bit MicroControllers MCU 3.5KB 128 RAM 22 I/O
Lowest to $3.6120
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess