G6K-2F DC5

Quick Quote
Part No G6K-2F DC5
Manufacturer Omron
Catalog Relays
Description Low Signal Relays - PCB Gullwing NoLtch 2.54 DPDT 5VDC 100mW
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Packaging Tube
Product Low Profile Relays
Type Miniature
Coil Voltage 5 VDC
Relay Contact Form 2 Form C (DPDT-NO, NC)
Contact Rating 300 mA, 1 A
Contact Current Rating 1 A
Maximum Switching Current 1 A
Coil Current 21.1 mA
Coil Type Non-Latching
Power Consumption 100 mW
Contact Termination Gull Wing Lead
Series G6K
Industrial Automation Low Signal Relays - PCB
Contact Form DPDT (2 Form C)
Brand Omron Electronics
Coil Resistance 237 Ohms
Contact Material Silver (Ag)
Mounting Style SMD/SMT
Product Type PCB Relays
Standard Pack Qty 500
Subcategory Relays
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

TE Connectivity
V23234A0004X053-EV-100
Lowest to $3.3920
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess