G5V-1-T90 DC24

Quick Quote
Part No G5V-1-T90 DC24
Manufacturer Omron
Catalog Relays
Description Low Signal Relays - PCB Ultra-Mini, Hi Temp SPDT 1A, 24VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Packaging Tube
Product Low Signal Relays
Type Miniature
Coil Voltage 24 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Rating 500 mA, 1 A
Contact Current Rating 1 A
Maximum Switching Current 1 A
Coil Current 6.3 mA
Coil Type Non-Latching
Power Consumption 150 mW
Contact Termination Solder Pin
Series G5V-1
Industrial Automation Low Signal Relays - PCB
Contact Form SPDT (1 Form C)
Brand Omron Electronics
Coil Resistance 3.84 kOhms
Mounting Style PCB Mount
Product Type PCB Relays
Standard Pack Qty 500
Subcategory Relays
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

TE Connectivity
V23234A0004X053-EV-100
Lowest to $3.3920
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess