G4A-1A-PE DC12

Quick Quote
Part No G4A-1A-PE DC12
Manufacturer Omron
Catalog Relays
Description General Purpose Relays Power PCB Relay SPST-NO 12VDC PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Product Power Relays
Type Miniature
Coil Voltage 12 VDC
Relay Contact Form 1 Form A (SPST-NO)
Contact Current Rating 20 A
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 250 VAC
Coil Termination Solder Pin
Coil Type Non-Latching
Coil Resistance 160 Ohms
Coil Current 75 mA
Contact Material Silver Alloy (Ag)
Series G4A
Length 30.5 mm
Width 15.7 mm
Height 26.8 mm
Contact Form SPST (1 Form A)
Power Consumption 900 mW
Brand Omron Electronics
Product Type General Purpose Relays
Standard Pack Qty 50
Subcategory Relays
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

TE Connectivity
V23234A0004X053-EV-100
Lowest to $3.3920
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess