D2F-L-A1

Quick Quote
Part No D2F-L-A1
Manufacturer Omron
Catalog Switches
Description Basic / Snap Action Switches 3A Snap Action Swtch 80GF Hinge Lft Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Series D2F
Type Ultra Subminiature
Contact Form SPDT
Switch Function ON - (OFF), OFF - (ON)
Actuator Lever
Current Rating 3 A
Voltage Rating AC 125 VAC
Operating Force 1.47 N
Termination Style Solder Pin, Left Angle
Mounting Style PCB Mount
IP Rating IP40
Packaging Tray
Brand Omron Electronics
Contact Material Silver Alloy
Illuminated Non-Illuminated
Actuator Style Lever
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Product Type Snap Action Switches
Standard Pack Qty 450
Subcategory Switches
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

You May Also Be Interested in

TE Connectivity
Slide Dip Switch, 8 Switches, SP
Lowest to $4.6660
IDEC
E-STOP EMO NON ILLUMINATED
Need more? Email Us
Omron
SWITCH PUSH SPST-NC 5A 125V
Lowest to $80.3480
Grayhill Inc.
SWITCH SLIDE DIP SPDT 0.15A 30V
Need more? Email Us
Omron
SWITCH PUSH DPST-NC 5A 125V
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention