MOX92021005FVE

Quick Quote
Part No MOX92021005FVE
Manufacturer Ohmite
Catalog Through Hole Resistors
Description RES 10M OHM 1% 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1307342-MOX92021005FVE
Manufacturer Ohmite
Category Resistors Through Hole Resistors
Packaging Bulk
Part Status Active
Resistance (Ohms) 10 MOhms
Tolerance (+ or -) ±1%
Power (Watts) 4.6W
Composition Metal Oxide Film
Temperature Coefficient ±50ppm/°C
Operating Temperature -55°C ~ 225°C
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary noninductive resistance system and design to achieve low temperature coefficient, low voltage coefficients, high stability and increased high operating voltages. These resistors are designed to meet the demanding requirements of high voltage power supplies, electron microscopes, X-ray systems, high resolution CRT displays and geophysical instruments.

You May Also Be Interested in

YAGEO
RES 680 OHM 1% 1/2W AXIAL
Need more? Email Us
YAGEO
RES 1.33K OHM 1% 1/4W AXIAL
Need more? Email Us
Vishay
RES 1K OHM 0.6W 1% AXIAL
Need more? Email Us
YAGEO
RES 2.2K OHM 1% 1/2W AXIAL
Need more? Email Us
YAGEO
RES 1.2 OHM 5% 1W AXIAL
Need more? Email Us
YAGEO
RES 27.4 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 1.8 OHM 1% 1/4W AXIAL
Need more? Email Us
YAGEO
RES 20 OHM 1% 1/4W AXIAL
Lowest to $0.0190
YAGEO
RES 1M OHM 1% 1/4W AXIAL
Need more? Email Us
Availability:
Check Expected Leadtime Products
Notify me when available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess