FCSL110R005DER

Quick Quote
Part No FCSL110R005DER
Manufacturer Ohmite
Catalog Chip Resistor - Surface Mount
Description RES 0.005 OHM 0.5% 5W 4320
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1303884-FCSL110R005DER
Manufacturer Ohmite
Category Resistors- Chip Resistor - Surface Mount
Packaging  Tape & Reel (TR) Cut Tape (CT)
Part Status Active
Resistance (Ohms) 5 mOhms
Tolerance ±0.5%
Power (Watts) 5W
Composition Metal Foil
Features Current Sense, Moisture Resistant
Package / Case Wide 4320 (11050 Metric), 2043
Ultra Librarian 3D Model   Symbol, Footprint, 3D Model

Description

Ohmite continues to add to its complement of Current Sense offerings with the FCSL Series. FCSL incorporates proven metal foil technology to produce the ultimate in a current sense resistor. FCSL features the effective combination of very low and stable TCRs (Temperature Coefficient of Resistance) available in a wide selection of very low ohmic values. Power ratings up to 10 Watts makes FCSL the ideal choice for your current sensing applications.

You May Also Be Interested in

Vishay
RES 10M OHM 0.1% 1/4W 1206
Lowest to $0.6150
TE Connectivity
RES SMD 1.5 OHM 5% 3W 4122
Lowest to $0.7540
Vishay
RES SMD 10 OHM 1% 1W MELF
Lowest to $0.1700
Vishay
RES SMD 510K OHM 1% 1W MELF
Lowest to $0.4710
Bourns Inc.
RES 0.1 OHM 1% 2W 2512
Lowest to $0.3770
KOA Speer
RES 300K OHM 1% 1W 2512
Need more? Email Us
Vishay
RES 15.8K OHM 1% 1/4W MELF 0204
Need more? Email Us
Vishay
RES 3.4K OHM 1% 1/4W MELF 0204
Lowest to $0.0290
Stackpole Electronics Inc.
RES 12 OHM 5% 1.5W 2512
Need more? Email Us

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
23+ $2.2610 $52.0030
54+ $1.8560 $100.2240
84+ $1.7980 $151.0320
115+ $1.7400 $200.1000
149+ $1.6820 $250.6180
199+ $1.5080 $300.0920
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess